PowerFilm, Inc. Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
Charge any USB-connected device on the go with the 1A USB 12V Adapter. Plug straight into the 12V Female Car Charger Adapter (RA-2) and power your USB devices. Weight: 0.4...
Charge any USB-connected device on the go with the 2.4A USB 12V Adapter. Plug straight into the 12V Female Car Charger Adapter (RA-2) and power your USB devices. Weight: 0.8...
Never get stranded again. The 12V Male Car Charger Adapter can be used to recharge your vehicle’s battery with a PowerFilm solar panel directly through the 12V power port. Weight:...
PowerFilm's 10A Charge Controller (CC12V-10) comes with pre-wired PowerFilm Connectors. Plug and Play with any Amorphous Foldable or Rollable and the 100 Watt Soltronix Solar Panel. This charge controller is...
Regulate your battery charge and protect from overcharging with the 6A Charge Controller. It features 100% solid-state electronics. Rated 6A @ 12V or 24V. This charge controller is compatible with...
Regulate your battery charge and protect it from overcharging with the 4.5A Charge Controller. It features 100% solid-state electronics. Rated 4.5A @ 12V. This charge controller is compatible with sealed...
The 12V Female Car Charger Adapter allows you to directly charge your electronic devices from anywhere with a PowerFilm Solar panel. Weight: 2.6 oz
The 15 ft. Extension Cord with Alligator Clips provides a quick battery connection keeping your batteries topped off and ready to go when you are. Weight: 9.7 oz
The 15 ft. Extension Cord with O-ring Connectors includes ring terminal ends making it the perfect solution for semi-permanent battery charging applications. Weight: 7.9 oz
The 15 ft. SAE Extension Cable with Bare Leads gives you the freedom to keep your device out of the sun while charging it. Weight: 9.9 oz
The 36V Boost Charge Controller is compatible with 165W PowerDrive Panels and designed to be used with lead-acid battery chemistry or lithium drop-in replacement.
The 48V Boost Charge Controller is compatible with 165W PowerDrive Panels and designed to be used with lead-acid battery chemistry or lithium drop-in replacement.
The Adventure Accessory Kit includes: (1) Daisy Chain Cable (RA-6-HD) (1) 15 ft. Extension Cord with Alligator Clips (RA-8) (1) 12V Male Car Charger Adapter (RA-1) Weight: 1 lb 4.4...
The Anderson Powerpole Connector is designed to provide a standard connection for amateur radio and emergency communications. Weight: 2.4 oz
The Assurance Accessory Kit includes: (1) Daisy Chain Cable (RA-6-HD) (1) 15 ft. Extension Cord with Alligator Clips (RA-8) (1) 4.5A Charge Controller (RA-9) (1) 15 ft. Extension Cord with...
The Daisy Chain Cable allows you to connect several PowerFilm solar panels in parallel. By connecting multiple panels, you can achieve a combined output of up to 20A. Weight: 5.1...