The spring run down adapters are designed only for EZ-TorQ analyzer, These units provide consistent and reliable torque readings for use with power driven torque control tools. The RDA reduces the impact and irregular peaks that cause poor repeatability. The run down adapter is mounted in-line between the tool drive and transducer.
Designed to provide consistent and reliable torque readings for use with power driven torque control tools.
Adapter is mounted in-line between tool drive and transducer.
Compact size and lightweight.
Operates in clockwise direction only. After each run down, the RDA should be completely backed-up.
Compatible with only the EZ-TorQ torque analyzer.
The spring run down adapters are designed only for EZ-TorQ analyzer, These units provide consistent and reliable torque readings for use with power driven torque control tools. The RDA reduces the impact and irregular peaks that cause poor repeatability. The run down adapter is mounted in-line between the tool drive and transducer.
- Designed to provide consistent and reliable torque readings for use with power driven torque control tools.
- Adapter is mounted in-line between tool drive and transducer.
- Compact size and lightweight.
- Operates in clockwise direction only. After each run down, the RDA should be completely backed-up.
- Compatible with only the EZ-TorQ torque analyzer.