The CES-AR-AES-12 Evaluation Unit provides central evaluation of up to 12 CES or CET switches in a chain with individual status outputs for each switch. Downstream parts of the safety circuit can be monitored using a feedback loop. The evaluation unit is good for Category 4 PLe according to EN ISO 13849-1. These systems are designed for use in areas where a high level of tamper resistance and safety is required and feature an inductive RFID read head, evaluation unit / safety module, and a digitally coded actuator. Up to 12 Unicode or Multicode CES switches can be wired to the Evaluation unit. *See Switch Compatibility below.
Note: The connection set needed for this Evaluation Unit (sold separately) is part number 104776.
Features
Digitally coded sensors
Battery free actuators
No maintenance
LED diagnostic display
STATE Status LED
DIA Diagnostics LED
OUT Safe state/self-test LED
Individual safety switch status outputs
Redundant, back checking, positive guided relays
4 safety output circuits
Highest level of tamper resistance available
Benefits
Achieves the highest level of safety
Approved for Safety Category 4
Performs self-testing without guard actuation
Fault diagnostics
Designed for Unicode or Multicode switches
Coded plug in terminals (ordered separately)
No mistakes during servicing
Wide sensing mechanical tolerances
For door misalignment
Vibration resistant
Technical
Module housing plastic PA6.6
35mm DIN mount
45mm wide
Environmental protection IP20
Ambient operating temperature -20 to +55C
10M mechanical operations
Operating voltage 24VDC +/- 10%
Current consumption 1.2A
4 Relay outputs
6 Amp (5 to 30V AC/DC)
5 Amp (5 to 230V AC)
12 Semiconductor outputs
Max load 20mA
Approved for Cat4/PLe
The CES-AR-AES-12 Evaluation Unit provides central evaluation of up to 12 CES or CET switches in a chain with individual status outputs for each switch. Downstream parts of the safety circuit can be monitored using a feedback loop. The evaluation unit is good for Category 4 PLe according to EN ISO 13849-1. These systems are designed for use in areas where a high level of tamper resistance and safety is required and feature an inductive RFID read head, evaluation unit / safety module, and a digitally coded actuator. Up to 12 Unicode or Multicode CES switches can be wired to the Evaluation unit. *See Switch Compatibility below.
Note: The connection set needed for this Evaluation Unit (sold separately) is part number 104776.
Features
- Digitally coded sensors
- Battery free actuators
- LED diagnostic display
- STATE Status LED
- DIA Diagnostics LED
- OUT Safe state/self-test LED
- Individual safety switch status outputs
- Redundant, back checking, positive guided relays
- 4 safety output circuits
- Highest level of tamper resistance available
Benefits
- Achieves the highest level of safety
- Approved for Safety Category 4
- Performs self-testing without guard actuation
- Fault diagnostics
- Designed for Unicode or Multicode switches
- Coded plug in terminals (ordered separately)
- No mistakes during servicing
- Wide sensing mechanical tolerances
- For door misalignment
- Vibration resistant
Technical
- Module housing plastic PA6.6
- 35mm DIN mount
- 45mm wide
- Environmental protection IP20
- Ambient operating temperature -20 to +55C
- 10M mechanical operations
- Operating voltage 24VDC +/- 10%
- Current consumption 1.2A
- 4 Relay outputs
- 6 Amp (5 to 30V AC/DC)
- 5 Amp (5 to 230V AC)
- 12 Semiconductor outputs
- Approved for Cat4/PLe