The Ashcroft® series 1098 pigtail and 1100 coil pipe siphons protect pressure instruments from the effects of live steam. Installed water-filled, siphon models prevent direct contact with steam, ensuring uncompromising pressure measurement and integrity of the sensing instrument. A perfect choice for satisfying many applications requirements.
Choice of types; material and capacity
Specifications:
Capacity: Type 1098: to 9,550 psi at 400 F Type 1100: to 500 psi at 400 F
Process / Instrument Connections: 1/4" and 1/2"
The Ashcroft® series 1098 pigtail and 1100 coil pipe siphons protect pressure instruments from the effects of live steam. Installed water-filled, siphon models prevent direct contact with steam, ensuring uncompromising pressure measurement and integrity of the sensing instrument. A perfect choice for satisfying many applications requirements.
- Choice of types; material and capacity
Specifications:
- Capacity:
Type 1098: to 9,550 psi at 400 F
Type 1100: to 500 psi at 400 F
- Process / Instrument Connections: 1/4" and 1/2"