A water deaeration module range individually designed to meet any prevailing demand.
Versatile design
The ALDOX design concept allows easy and efficient adaptation to customer needs - whether in respect to capacity, deaeration level, automation, component selection or virtually any other customer requirment.
Outstanding performance
ALDOX offers hot or cold water deaeration with DO levels down to less than 0.01 ppm and CO2efficiency exceeding 95% for any capacity between 10 and 1,600 hl/h.
ALDOX is a fully automatic, self-contained, factory pre-assembled and tested module. The "plug-and-play" concept ensures a minimum of work on site and can be delivered with a range of useful complimentary options.If pasteurization of water is included, up to 95% energy recovery can be achieved.
In compliance with food industry regulations, all components in contact with the process water are made of stainless steel with heat resistant seals and designed for efficient CIP through an integrated CIP program.
In case the deaerated water is intended for blending of High Gravity Beer, consider our ALDOX HGB module as an alternative solution.
Alfa Laval Inc. | |
---|---|
Product Category | Uncategorized Products |
Product Number | Aldox |
Product Name | Deaeration Modules Ambient |