Zenith Cutter Datasheets for Machine Knives
Machine knives are industrial cutting tools used in equipment for a variety of material processing applications. They are common in the food processing, packaging, rubber, paper, and textiles industries, amongst others.
Machine Knives: Learn more
| Product Name | Notes |
|---|---|
| ZENITH PART# 10320 OEM # DESCRIPTION 1 .320 x 106 x .140 DESCRIPTION 2 GALA® M2 Steel Rc 54-59 Special Rockwell QUANTITY / SET 100 | |
| ZENITH PART# K53115Z2 NELMOR® (Model G1012M, RG1012M, G6012) DESCRIPTION 1 11.500 x 2.750 x .500 DESCRIPTION 2 HS Fly 50/60 NOTE D2 Steel, Rc 58-60 QUANTITY / SET 3 | |
| ZENITH PART# K53143Z2 NELMOR® (Model G1215, G12295, G16295, G1830 Fly Knife) DESCRIPTION 1 14.500 x 3.437 x .625 DESCRIPTION 2 Reverse Bevel 60/75 NOTE D2 Steel. Rc 58-60 QUANTITY /... | |
| ZENITH PART# K53146Z2 NELMOR® (Model G12295, G16295, G1830, G3030, HD 3045 Bed knife) DESCRIPTION 1 14.963 x 2.750 x .625 DESCRIPTION 2 Keen Edge 15 NOTE D2 Steel. Rc 58-60... | |
| ZENITH PART# K53148Z2 NELMOR® (Model G1215, G12295, G16295, G1830 Bed knife) DESCRIPTION 1 14.719 x 2.750 x .625 DESCRIPTION 2 Keen Edge 15 Shorter Length NOTE D2 Steel, Rc 58-60... | |
| ZENITH PART# K53151Z2 NELMOR® (Model G1215, G12295, G16295, G1830, G2030, G3020 Fly Knife) DESCRIPTION 1 14.500 x 3.625 x .625 DESCRIPTION 2 HS 60/50 NOTE D2 Steel, Rc 58-60 QUANTITY... | |
| ZENITH PART# K53175Z2 NELMOR® (Model G1436, G1454, G2036, G2436 Fly Knife) DESCRIPTION 1 17.875 x 3.875 x 1.000 DESCRIPTION 2 HS 50/60 NOTE D2 Steel, Rc 58-60 QUANTITY / SET... | |
| ZENITH PART# K53195Z2 NELMOR® (Model G1220, G1620, G1820, G2020 Fly knife) DESCRIPTION 1 19.500 x 3.625 x .625 DESCRIPTION 2 Fly HS 50/60 NOTE D2 Steel. Rc 58-60 QUANTITY /... | |
| ZENITH PART# K53196Z2 NELMOR® (Model G1220, G1620, G1820, G2020 Bed Knife) DESCRIPTION 1 19.953 x 2.750 x .625 DESCRIPTION 2 Bed KE 15 NOTE D2 Steel. Rc 58-60 QUANTITY /... | |
| ZENITH PART# K53197Z2 NELMOR® (Model G1220, G1620, G1820, G2020 Fly knife) DESCRIPTION 1 19.500 x 3.563 x .625 DESCRIPTION 2 Reverse Bevel 60/55 NOTE D2 Steel. Rc 58-60 QUANTITY /... | |
| ZENITH PART# K53237Z2 NELMOR® (Model G1224P, G1424, G1448, G2024 Fly Knife) DESCRIPTION 1 23.500 x 3.750 x .750 DESCRIPTION 2 Fly HS 55/60 NOTE D2 Steel, Rc 58-60 QUANTITY /... | |
| ZENITH PART# K53238Z2 NELMOR® (Model G1424, G1448, G2024 Bed Knife) DESCRIPTION 1 23.938 x 3.500 x .750” DESCRIPTION 2 Keen Edge 15 NOTE D2 Steel Rc 58-60 QUANTITY / SET... | |
| ZENITH PART# K821061Z2 OEM # UNK 31.75MM (1.250”) 1.250 x 1.250 x .750 DESCRIPTION 1 Cresswood® DESCRIPTION 2 D2 Steel NOTE ½x20 Thread QUANTITY / SET OF 40 | |
| ZENITH PART# K821203Z2 OEM # UNK 40MM (1.575”) 1.575 x 1.575 x .787 DESCRIPTION 1 Retech/Vecoplan® (Crowned) D2 Steel DESCRIPTION 2 M12 x 1.75 Thread NOTE (This knife also available... | |
| ZENITH PART# K821203Z3 OEM # UNK 40MM (1.575”) 1.575 x 1.575 x .787 DESCRIPTION 1 Retech/Vecoplan® (Crowned) D2 Steel DESCRIPTION 2 M12 x 1.75 Thread NOTE QUANTITY / SET 40... | |
| ZENITH PART# K821241Z2 ZENITH PART# UNK 50MM (1.969”) 1.969 x 1.969 x .787 DESCRIPTION 1 Weima® Model WT-1800 DESCRIPTION 2 D2 Steel NOTE M12 x 1.75 Thread QUANTITY / SET... | |
| ZENITH PART# K82294-HOLDER OEM # 40MM (1.575”) 1.575 x 1.575 x 1.811 DESCRIPTION 1 Retech® Holder DESCRIPTION 2 4140 Steel NOTE (Used in conjunction with the K82294Z2 and Z3. This... | |
| ZENITH PART# K82294Z2 OEM # 3530000080 40MM (1.575”) 1.575 x 1.575 x .787 DESCRIPTION 1 Retech/Vecoplan® DESCRIPTION 2 D2 Steel M12 x 1.75 Thread NOTE (This knife also available in... | |
| ZENITH PART# K82294Z3 OEM # 3530000080 40MM (1.575”) 1.575 x 1.575 x .787 DESCRIPTION 1 Retech/Vecoplan® DESCRIPTION 2 D2 Steel NOTE M12 x 1.75 Thread QUANTITY / SET 40 | |
| ZENITH PART# K82572Z2 OEM # UNK 45MM (1.770”) 1.765 x 1.765 x .787 DESCRIPTION 1 Retech/Saturn® DESCRIPTION 2 D2 Steel NOTE M12 x 1.75 Thread QUANTITY / SET 40 | |
| ZENITH PART# K82628Z2 OEM # UNK 40MM (1.575”) 1.575 x 1.575 x .910 DESCRIPTION 1 Weima® DESCRIPTION 2 D2 Steel NOTE M12 x 1.75 QUANTITY / SET 40 | |
| ZENITH PART# K82640Z2 OEM # B2296-00, CRU54 30MM (1.181”) 1.181 x 1.181 x .581 DESCRIPTION 1 Rotogrind M-160 DESCRIPTION 2 Granutech/Saturn® D2 Steel NOTE ½x13 Thread QUANTITY / SET 40... | |
| ZENITH PART# K82829Z2 OEM # UNKNOWN 60MM (2.362”) 2.362 x 2.362 x 1.189 DESCRIPTION 1 Retech® DESCRIPTION 2 D2 Steel NOTE M20 x 2.5 Thread QUANTITY / SET 40 | |
| ZENITH PART# KP80012Z15 OEM # 159230 DESCRIPTION 1 .810 x 1.6 x .140 DESCRIPTION 2 GALA® M2 Steel NOTE the Z15 is CPM10V material Rc 61-63 QUANTITY / SET 100... | |
| ZENITH PART# KP80012Z16 OEM # 158231 DESCRIPTION 1 .810 x 1.6 x .140 DESCRIPTION 2 GALA® M2 Steel NOTE the Z15 is CPM10V material Rc 61-63 QUANTITY / SET 100... | |
| ZENITH PART# KP80016Z15 OEM # 166696 DESCRIPTION 1 .650 x 1.6 x .140 DESCRIPTION 2 GALA® M2 Steel NOTE the Z15 is CPM10V material Rc 61-63 QUANTITY / SET 100... | |
| ZENITH PART# KP80016Z16 OEM # 158221 DESCRIPTION 1 - .650 x 1.6 x .140 DESCRIPTION 2 - GALA® M2 Steel NOTE the Z15 is CPM10V material Rc 61-63 QUANTITY /... | |
| ZENITH PART# KP80021Z16 OEM # UNK DESCRIPTION 1 .518 x 1.807 x .030 DESCRIPTION 2 EREMA® M2 Steel Rc 61-63 NOTE QUANTITY / SET 100 | |
| ZENITH PART# KP80029Z2 OEM # UNK DESCRIPTION 1 2.205 x 2.992 x .039 DESCRIPTION 2 PTI® D2 Steel Rc 58-60 NOTE QUANTITY / SET 100 | |
| ZENITH PART# KP80161Z15 OEM # 158229 DESCRIPTION 1 .320 x 106 x .140 DESCRIPTION 2 GALA® M2 Steel NOTE the Z15 is CPM10V material Rc 61-63 QUANTITY / SET 100... | |
| ZENITH PART# KP80161Z16 OEM # 158219 DESCRIPTION 1 .320 x 106 x .140 DESCRIPTION 2 GALA® M2 Steel NOTE the Z15 is CPM10V material Rc 61-63 QUANTITY / SET 100... | |
| ZENITH PART# KP821009Z16 OEM # UNK DESCRIPTION 1 .472 x 1.820 x .157 DESCRIPTION 2 BKG® M2 Steel NOTE Rc 62-65 QUANTITY / SET 100 | |
| ZENITH PART# KP82351Z15 OEM # 158223 DESCRIPTION 1 1.064 x 1.6 x .140 DESCRIPTION 2 GALA® M2 Steel NOTE the Z15 is CPM10V material Rc 61-63 QUANTITY / SET 100... | |
| ZENITH PART# KP82351Z16 OEM # 158225 DESCRIPTION 1 1.064 x 1.6 x .140 DESCRIPTION 2 GALA® M2 Steel NOTE the Z15 is CPM10V material Rc 61-63 QUANTITY / SET 100... | |
| ZENITH PART# KP82353Z15 OEM # 171625 DESCRIPTION 1 1.275 x 1.600 x .140 DESCRIPTION 2 GALA® M2 Steel NOTE the Z15 is CPM10V material Rc 61-63 QUANTITY / SET 100... | |
| ZENITH PART# KP82353Z16 OEM # 157227 DESCRIPTION 1 1.275 x 1.600 x .140 DESCRIPTION 2 GALA® M2 Steel NOTE the Z15 is CPM10V material Rc 61-63 QUANTITY / SET 100... | |
| ZENITH PART# KP82482Z15 DESCRIPTION 1 8_32X3_8SH DESCRIPTION 2 GALA® NOTE QUANTITY / SET 100 | |
| ZENITH PART# KP82482Z16 DESCRIPTION 1 8_32X3_8SH DESCRIPTION 2 GALA® NOTE QUANTITY / SET 100 | |
| ZENITH PART# KP82806Z16 OEM # 158224 DESCRIPTION 1 .810 x 1.6 x .140 DESCRIPTION 2 GALA® M2 Steel (Stepped) NOTE the Z15 is CPM10V material Rc 61-63 (Stepped) QUANTITY /... | |
| ZENITH PART# KP82812Z16 OEM # UNK DESCRIPTION 1 .900 x 1.736 x .033 DESCRIPTION 2 NGR® M2 Steel Rc 61-63 NOTE QUANTITY / SET 100 | |
| ZENITH PART# KP82835Z16 OEM # UNK DESCRIPTION 1 .320 x 1.371 x .140 DESCRIPTION 2 GALA® M2 steel Rc Rc 61-63 NOTE QUANTITY / SET 100 | |
| ZENITH PART# KP82837Z16 OEM # UNK DESCRIPTION 1 .953 x 1.803 x .031 DESCRIPTION 2 EREMA® M2 Steel Rc 61-63 NOTE QUANTITY / SET 100 |