GEDORE WERKZEUGFABRIK GMBH & CO. KG
2653249 -- TORQUE MULTIPLIER,DREMOPLUS ALU 2000NM
GEDORE Werkzeugfabrik GmbH & Co. KG
Torque Multiplier,DREMOPLUS ALU 2000Nm
2653249
Description
Product Highlights
Output torque (max. N.m) 2000 N·m
Output torque (max. lbf.ft) 1500 lbf·ft
Width 88 mm
Height 131 mm
Distance drive - beginning of reaction arm (min.) 78 mm
Distance drive - end of reaction arm (max.) 106 mm
Weight 2.5 kg
Input torque (max. N.m) 580 N·m
Input torque (max. lbf.ft) 430 lbf·ft
Suppliers
Torque Multiplier,DREMOPLUS ALU 2000Nm
2653249
Product Highlights
Output torque (max. N.m) 2000 N·m
Output torque (max. lbf.ft) 1500 lbf·ft
Width 88 mm
Height 131 mm
Distance drive - beginning of reaction arm (min.) 78 mm
Distance drive - end of reaction arm (max.) 106 mm
Weight 2.5 kg
Input torque (max. N.m) 580 N·m
Input torque (max. lbf.ft) 430 lbf·ft
Product Highlights
- Output torque (max. N.m) 2000 N·m
- Output torque (max. lbf.ft) 1500 lbf·ft
- Width 88 mm
- Height 131 mm
- Distance drive - beginning of reaction arm (min.) 78 mm
- Distance drive - end of reaction arm (max.) 106 mm
- Weight 2.5 kg
- Input torque (max. N.m) 580 N·m
- Input torque (max. lbf.ft) 430 lbf·ft
Supplier's Site
Technical Specifications
Product Category
|
Torque Multipliers |
Product Number
|
2653249 |
Product Name
|
Torque Multiplier,DREMOPLUS ALU 2000Nm |
Unlock Full Specs
to access all available technical data