Irwin Industrial Tools 10507106

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8793069 - RS Components, Ltd.
Corby, Northants, United Kingdom
The ProTouch Screw Snap-Off Knife from Irwin is heavy duty and feature packed. The knife has manual screw tightening at the nose for blade security. Also featuring a durable cast iron body with stainless steel blade guide, hinged end-cap, and ProTouch grip for secure grip and greater comfort. Auto-load mechanism for fast blade changes. Ability to store 3 blades at a time. ProTouch Grip offers excellent control. Slim nose design for maximum visibility. Impact resistant hinged end cap Knife Type = Heavy Duty Blade Type = Snap-off Length of Blade Required = 18mm Number of Blades Supplied = 1

The ProTouch Screw Snap-Off Knife from Irwin is heavy duty and feature packed. The knife has manual screw tightening at the nose for blade security. Also featuring a durable cast iron body with stainless steel blade guide, hinged end-cap, and ProTouch grip for secure grip and greater comfort.
Auto-load mechanism for fast blade changes. Ability to store 3 blades at a time. ProTouch Grip offers excellent control. Slim nose design for maximum visibility. Impact resistant hinged end cap
Knife Type = Heavy Duty
Blade Type = Snap-off
Length of Blade Required = 18mm
Number of Blades Supplied = 1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Utility Knives
Product Number 8793069
Unlock Full Specs
to access all available technical data

Similar Products