Bahco professional ¼ in hex blades are long reached at 300 mm and 400 mm enabling extended reach and access through tight spaces. Constructed from high performance alloy steel for long life and durability, they work perfectly as a partner with the ERGO driver range.
Features and Benefits. ¼ in drive. Phosphated finish. Excellent for trade, industry or DIY. Material: High performance alloy steel. Pack of 2. Phillips, PoziDrive, Torx and Slotted options
Application Information. For all screw applications in trade and industry
Head Type = Torx
Type = Driver Blades
Size = T20 x 300 mm
Number of Pieces = 2
Material = Alloy Steel
RS Components, Ltd. | |
---|---|
Product Category | Driver Bits |
Product Number | 8766317 |