AERO Manufacturing Company Datasheets for Sinks (washbasins)
Sinks are washbasins which are used to for a variety of general washing activites. They have a manageable flow of water which is drained away from the basin.
Sinks (washbasins): Learn more
| Product Name | Notes |
|---|---|
| Construction Top is polished to a #4 mill finish | |
| CS Series, Convenience Store Sink | |
| D-31 Series, Slide Bar (for sinks - per sink) 14/304 | |
| D-47 Series, Pre-Rinse Basket and Slides, Sink Accessories | |
| Design Features All drainboards are fully cartoned Easily assembled 3"" splash on three sides to prevent spillage Construction Polished to a #4 mill finish Heliarc welded construction creates a uniform,... | |
| Design Features All sinks are fully cartoned Easily assembled Construction Custom style fabricated bowl for true gauge integrity All sinks have a 3/4"" radius at all intersecting planes (consultant's specification)... | |
| Design Features All sinks are fully cartoned Easily assembled Design saves precious space through use of bowl partitions Construction Exclusive 14"" Bowl depth (consultant's specification) Custom style fabricated bowl for... | |
| Design Features All sinks are fully crated Design saves precious space through use of bowl partitions and corner design Construction Exclusive 14"" Bowl depth (consultant's specification) Custom style fabricated bowl... | |
| Design Features All stainless steel gussets are machine welded 360 degrees to stainless steel triangular plates dishtable is hemmed on the roll and backsplash to eliminate cuts from rough edges... | |
| Design Features All stainless steel gussets are machine welded 360 degrees to stainless steel triangular plates Gusset plates are fully welded directly underneath the sink Sink is hemmed on the... | |
| DIHS Series, Stainless Steel Hand Sink | |
| HSDE Series, Commercial Stainless Sink | |
| HSF2S Series, Commercial Utility Sink | |
| HSFHACCP Series, Wall Mount Utility Sink | |
| HSK Series, Knee Operated Sink | |
| HSKT Series, Bathroom Wall Mount Knee Operated Sink | |
| HSS Series, Stainless Steel Wall Mount Sink | |
| HSTAE Series, Wall Mounted Sink | |
| L Series, Wall Mount Sink | |
| LB Series, Foot Pedal Sink | |
| LBE Series, Stainless Steel Utility Room Sink | |
| LE Series, Wall Mount Utility Hand Sink | |
| LK Series, Hands Free Sink | |
| MS Series, Utility Room Mobile Sink - Utility Sinks | |
| MWS Series, Wall Mount Utility Multi Wash Sink | |
| S-07 Series, Pre Rinse Sink Unit | |
| S-26 Series, Splash turndown, ""Z"" Bracket included, for NSF sink | |
| S-30 Series, Foot, s/s, for Sinks | |
| S-31 Series, Flanged Feet, s/s for Sinks | |
| S-34 Series, Special Size Charge (per sink bowl) | |
| S-35 Series, Prepare Sink For Undercounter dishwasher (24"" drainboard minimum) | |
| S-39 Series, Sink Cover, s/s | |
| S-70 Series, Mop sink service faucet (T & S) | |
| SC Series, Stainless Steel NSF Listed Sink Cabinet |