Embraer S.A. Datasheets for Aircraft
Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons.
Aircraft: Learn more
| Product Name | Notes |
|---|---|
| New Technologies Fourth generation full fly-by-wire digital closed-loop control on the E2 improves flying qualities and boosts fuel efficiency. A full fly-by-wire system saves weight, increases pilot control, improves aircraft... | |
| New Technologies Fourth generation full fly-by-wire on the E2 improves flying qualities and boosts fuel efficiency. The E2 will take advantage of the FWB expertise developed by Embraer for the... | |
| Range The Advanced Range (AR) version of the E170 can carry a full load of passengers up to 2,150 nm (3,982 km). See how far the E170 flies by choosing... | |
| Range The Advanced Range (AR) version of the E175 can carry a full load of passengers up to 2,200 nm (4,074 km). See how far the E175 flies by choosing... | |
| Range The Advanced Range (AR) version of the E190 can carry a full load of passengers up to 2,400 nm (4,537 km). See how far the E190 flies by choosing... | |
| Range The Advanced Range (AR) version of the E195 can carry a full load of passengers up to 2,300 nm (4,260 km). See how far the E195 flies by choosing... | |
| The Extra Range (XR) can carry a full load of passengers up to 2,000 nm (3,057 km). See how far the 50-seat ERJ can fly by choosing a city near... | |
| The Long Range (LR) version of the ERJ 135 can carry a full load of passengers up to 1,750 nm (3,243 km). See how far the ERJ 135LR flies by... | |
| The Long Range (LR) version of the ERJ140 can carry a full load of passengers up to 1,650 nm (3,057 km). See how far the ERJ140LR flies by choosing a... | |
| The Long Range (LR) version of the ERJ145 can carry a full load of passengers up to 1,550 nm (2,873 km). The Extra Range (XR) version can fly up to... |