What's special about these fiber splice housings?
Weathertight , durable and easy-to-install fiber optic splice closures specifically designed to improve productivity, reduce labor expenses, and last the life of the application
Cost-effective design allows the installer to eliminate excess cable storage from the network to provide a massive reduction in materials, which can average 45% to 65% savings in the cost of customer access points
Self-sizing cable grommets and strength member tie-downs allow the technician to add additional cables without disturbing pre-existing fibers
Cable slack coils have been the standard access point for adding service to new homes or businesses for quite some time. Unfortunately, this method requires a large quantity of extra materials, specialized access kits, and lots of manpower to achieve efficient results. More
What's special about these fiber splice housings?
- Weathertight , durable and easy-to-install fiber optic splice closures specifically designed to improve productivity, reduce labor expenses, and last the life of the application
- Cost-effective design allows the installer to eliminate excess cable storage from the network to provide a massive reduction in materials, which can average 45% to 65% savings in the cost of customer access points
- Self-sizing cable grommets and strength member tie-downs allow the technician to add additional cables without disturbing pre-existing fibers
Cable slack coils have been the standard access point for adding service to new homes or businesses for quite some time. Unfortunately, this method requires a large quantity of extra materials, specialized access kits, and lots of manpower to achieve efficient results. More