Cord Grip Male 90-Degree, 1-1/2" NPT, 1.250"-1.375"
FEATURES
Deluxe cord grips are woven of stainless steel mesh with an aluminum body for corrosion resistance.
They are offered in single/double weave construction to help absorb direct pull, to resist flexing and binding, and to eliminate strain.
They are recommended for indoor or outdoor use where subjected to moisture in the wiring of pendant stations, processing equipment, hand tools, and extension cord sets.
Deluxe grips are suitable for use in hazardous locations per Class I, Div. 2; Class II, Div. 1 & 2; and Class III, Div. 1 & 2.
Cord Grip Male 90-Degree, 1-1/2" NPT, 1.250"-1.375"
FEATURES
- Deluxe cord grips are woven of stainless steel mesh with an aluminum body for corrosion resistance.
- They are offered in single/double weave construction to help absorb direct pull, to resist flexing and binding, and to eliminate strain.
- They are recommended for indoor or outdoor use where subjected to moisture in the wiring of pendant stations, processing equipment, hand tools, and extension cord sets.
- Deluxe grips are suitable for use in hazardous locations per Class I, Div. 2; Class II, Div. 1 & 2; and Class III, Div. 1 & 2.