McElroy Manufacturing, Inc. Datasheets for Tube Mills and Pipe Mills
Tube mills and pipe mills fabricate metal tubes and pipes. Tube and pipe mills typically consist of a series of machines to form, weld, and cut metal plate or sheet to finished tube or pipe form.
Tube Mills and Pipe Mills: Learn more
| Product Name | Notes |
|---|---|
| The extruded fin is formed from an outer aluminum tube with a large wall thickness (muff), which is aligned over an inner base tube. The two tubes are pushed through... | |
| The McElroy applied tube finning machine is a miniature high speed rolling mill synchronized with the rotation and advance of the tube. Quick change, steady rest input and output racks,... |