AdderLink X-DVI PRO is a high performance KVM (Keyboard, Video, Mouse) extender that enables you to locate critical computing hardware in a secure and temperature controlled environment. It can transmit a Single Link DVI video stream, USB 2.0 and analogue audio over a single CATx cable
Plug and play. EDID management. Digital audio. 50 m extension distance. 1920 x 1200 at 60 Hz maximum resolution. USB 2.0 Low and Full speed. Keyboard, mouse tablet and touch
Type = Extender Pair
Video Connection Type = DVI
Number of Ports = 1
Keyboard/Mouse Connection Type = USB
Number of Displays Supported = 1
Transmission Method = CATx
Maximum Resolution = 1920 x 1200
Receiver Dimensions = 120 x 75 x 26mm
Extension Distance = 50m
Transmitter Dimensions = 120 x 75 x 26mm
RS Components, Ltd. | |
---|---|
Product Category | Video Extenders |
Product Number | 1259435 |