The ADDERVIEW DDX-USR for all computers with DVI, VGA and DisplayPort video extender with USB HID over a single cable. This high performance KVM extender enables you to locate your critical computing hardware in a secure and Temperature controlled environment away from the user workstation
Video up to 1920 x 1200. USB for keyboard, mouse and touchscreen. Lossless HD video in real time. Microphone input, headphone output and line out. USB-powered computer module. Plug and play. Simple CATx cabling. Single cable up to 50 m. Zero U Computer Access Module. EDID management. Compact case, robust metal construction
Type = Extender Pair
Video Connection Type = DVI
Number of Ports = 1
Keyboard/Mouse Connection Type = USB
Number of Displays Supported = 1
Transmission Method = CATx
Maximum Resolution = 1920 x 1200
Extension Distance = 50mm
Receiver Dimensions = 170 x 120 x 31mm
Receiver Depth = 120mm
RS Components, Ltd. | |
---|---|
Product Category | Video Extenders |
Product Number | 1259447 |