Hydraulic Institute (HI) Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Product Name Notes
Ensure that your hardcopy set of the complete ANSI/HI Pump Standards is always up-to-date. Order HI's Annual Subscription to the ANSI/HI Standards. Receive all new and updated Standards as soon...
ANSI/HI 1.1-1.2 is the starting point for knowledge-seekers interested in acquiring basic information on rotodynamic / centrifugal pump configuration and assembly. Recognized as a comprehensive A-to-Z learning tool on the...
ANSI/HI 9.6.5 was produced for the purpose of providing users of rotodynamic pumps, both centrifugal and vertical, either sealed or sealless design, with a state-of-the-art and comprehensive tool for condition...
ANSI/HI 9.6.6 Rotodynamic Pumps for Pump Piping is a NEW ANSI/HI standard and a companion to ANSI/HI 9.8, Pump Intake Design. ANSI/HI 9.6.6 applies to rotodynamic pump types in all...
Handling viscous liquids? Predict the change in performance for your rotodynamic pumps! This standard, which was revised extensively in 2004, has been updated to provide better results and be easier...
Installation...Opera tion ...Maintenance...One of the Most Valuable HI Standards...Will Save You Time and Money. Pre-publication purchase only. Shipping on October 15, 2010. This edition represents the first major revision of...
The 2012 version of the Pump Intake Design Standard is a completely updated and expanded version of the widely respected Intake Design standard issued in 1998. Developed by experts in...
The ANSI/HI 7.6 Controlled-Volume Metering Pumps for Test standard provides uniform procedures for hydrodynamic controlled-volume pump performance testing and for recording of the test results of metering pumps.Vibration and acoustical...
The Hydraulic Institute’s comprehensive Rotary Pump Standard ANSI/HI 3.1 – 3.5. Released in 2008 and substantially updated, this edition has twenty additional pages, 40% more content, and increased educational information.
The Hydraulic Institute's comprehensive Rotary Pump Standards Bundle Package is available at a 25% discount through April 30th, 2011. The bundle package includes three (3) Rotary Pump Standards. The first...
This Code provides directions for conducting and reporting performance tests of centrifugal pumps, including those of the mixed flow and axial flow types, under the following characteristics: (a) Total head...
This extensive standard is a result of the combined efforts of a balanced committee reflecting the efforts of sump designers, hydraulic researchers, pump manufacturers, and end users. The standard allows...
This guidance document provides an application guide on how to utilize ASME EA-2, Energy Assessment for Pumping Systems. This guidance document provides background and supporting information to assist in applying...
This guideline discusses the effects of operating a rotodynamic pump at rates of flow greater than or less than the rate of flow at the pump’s best efficiency point (BEP).
This much anticipated standard has been completely rewritten and reformatted for easier use and is essential for anyone who wants to learn more about rotodynamic pump design. The standard has...
This new standard applies to the test of pumps only. It provides uniform procedures for mechanical and other pump performance testing and for recording of the test results of air...
This standard applies to all industrial/commercia l centrifugal and vertical pumps. It covers the vibration measurement and allowable vibration limits. The tutorial information on vibration dynamic analysis, which was included...
This standard applies to all industrial/commercia l pumps including centrifugal, vertical, rotary and reciprocating types. It includes: Types and Definitions Design and Application Airborne Sound Measurement Instrumentation Operation of Pumping...
This Standard applies to Controlled-Volume Metering Pumps, which are reciprocating power pumps used to accurately displace a predetermined volume of liquid within a specified time. It contains sections on: General...
This standard applies to customer acceptance testing of submersible pumps driven by induction motors, unless otherwise agreed or specified. Information in this standard may be applied to pumps of any...
This standard applies to industrial rotary positive displacement pumps. It includes detailed procedures on the setup and methods for conducting hydrostatic test and performance tests of such pumps. Its objective...
This standard applies to industrial/commercia l direct acting (steam) pumps. It includes: Types and nomenclature Definitions Design and Application Piston or Plunger Speeds Installation Hydraulic Action – Directing Acting (steam)Piston...
This Standard applies to industrial/commercia l reciprocating power pumps. It includes: Types and Nomenclature Definitions Design and Application Basic Speeds Pump Torque Characteristics Calculating Volumetric Efficiency Installation Protection of Pump...
This standard applies to vertical centrifugal pumps that are driven by electric motors or engines with right angle gears. The standard includes: Revised Pipe Supports and Discharge Valves Section Installation...
This standard applies to vertically suspended pumps, including single casing (open pit intake) submersible pumps and discharge through column types (diffuser, volute, and axial flow). Also included are double casing...
This Standard covers centrifugal pumps of horizontal, end suction single stage, centerline discharge design, which components are made of thermoplastic and thermoset polymer materials either reinforced or non reinforced. It...
This Standard covers centrifugal pumps of horizontal, end suction single stage, centerline discharge design. This Standard includes dimensional interchangeability requirements and certain design features to facilitate installation and maintenance. It...
This standard covers hydraulic performance tests for acceptance of rotodynamic pumps (centrifugal, mixed flow, and axial flow pumps. The Centrifugal Pump Test Standard (ANSI/HI 1.6-2000) and the Vertical Pump Test...
This Standard covers motor-driven centrifugal pumps of vertical shaft, single stage design with suction and discharge nozzles in-line. It includes dimensional interchangeability requirements and certain design features to facilitate installation...
This Standard covers process heating systems that are defined as a group (or a set, or combination) of heating equipment used for heating materials in the production of goods in...
This Standard covers pumping systems, which are defined as one or more pumps and those interacting or interrelating elements that together accomplish the desired work of moving a fluid. A...
This Standard covers sealless centrifugal pumps of horizontal end suction single stage and centerline discharge design. This Standard includes dimensional interchangeability requirements and certain design features to facilitate installation and...
This Standard covers steam systems that are defined as a system containing steam generator(s) or other steam source(s), a steam distribution network and end-use equipment. Cogeneration and power generation components...
This standard covers the unique features of sealless, magnetically driven rotary pumps and includes sections on types and nomenclature; definitions; design and applications; installation, operation, and maintenance; and test. Because...
This standard covers types and nomenclature, definitions, design and application, installation, operation and maintenance, and test of sealless rotodynamic pumps driven by canned motors or magnetic couplings. Not included are...
This standard covers vertical centrifugal pumps that are driven by electric motors or engines with right angle gears. It includes sections on: Electric Power Pumps Fire Pumps Pumps as Turbines...
This standard for Rotodynamic (Centrifugal) Slurry Pumps for Nomenclature, Definitions, Applications and Operation provides an update to the 2005 edition. It addresses a long-standing challenge in the wastewater pump industy...
This standard includes recommendations for assessment of applied nozzle loads for the following types of pumps: Horizontal end suction single (ANSI/ASME B73.1) Vertical-in-line single stage (ANSI/ASME B73.2) Axial split case...
This standard is for air-operated pumps and includes those positive displacement reciprocating pumps used for general liquid transfer, which are driven by means of a compressed gas (usually air) from...
This standard is for reciprocating power pumps including controlled volume pumps, which are driven by power from an outside source applied to the crankshaft. It includes: Types of Tests Acceptance...
The Hydraulic Institute Pump Efficiency Prediction guideline is available in a separate, self-contained publication This guideline presents a simple method that will help pump users predict normally attainable efficiency levels...