American National Standards Institute, Inc. (ANSI) Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
Description / Abstract ANSI/BHMA A156.5 establishes requirements for mechanical cylinders, electrified input devices, and push button mechanisms, which include operational and strength tests. Related products are covered in additional BHMA...
Description / Abstract Foreword This Standard is a revision of American National Standard Dimensional Tolerances for Aluminum Mill Products issued in 2009 (ANSI H35.2-2009). The tolerances included in this Standard...
Description / Abstract General The North American digital network is made up of sources of digital signals, including channel banks, digital switches, and multiplex equipment, interconnected by transmission facilities. These...
Description / Abstract In order to carry out maintenance in the public switched telephone network of switched 64-kbit/s digital circuits, digital circuits at sub-rates of 64 kbits/s, and N DS0...
Description / Abstract The requirements of this standard apply only to those mechanically powered machines commonly referred to as cold headers and cold formers, which perform many operations such as...
Description / Abstract The safety specifications given in this standard are for powered (a) pedestrian-controlle d machines, (b) ride-on machines and (c) implements for use with pedestrian and ride-on machines...
Description / Abstract The safety specifications given in this standard are for powered (a) reel and rotary pedestrian-controlle d lawn mowers, (b) reel and rotary ride-on lawn mowers, (c) ride-on...
Description / Abstract The safety specifications in this standard apply to powered pedestrian-controlle d, towed, and ride-on machines intended for marketing as commercial turf care equipment and that are customarily...
Description / Abstract There is no abstract information for this document.
Description / Abstract This International Standard specifies requirements for a body certifying persons against specific requirements, including the development and maintenance of a certification scheme for persons. NOTE: In some...
Description / Abstract This standard applies to the safety design and safe operation of equipment and some system(s) used in commercial and institutional laundries and drycleaning plants. It does not...
Description / Abstract This standard covers conformance tests and requirements for liquid-filled transformers. Such transformers may be remotely or integrally associated with either primary and secondary switchgear or substations, or...
Description / Abstract This standard describes appearance (nonfunctional) imperfections of optical elements and assemblies and provides methods of testing and specifying them. It applies to long-, round-, edge-, and area-type...
Description / Abstract This standard establishes performance criteria for the manufacture and use of body belts, harnesses, lanyards, lifelines, rope grabs and shock absorbers for construction and demolition. It does...
Description / Abstract This standard establishes requirements for the control of hazardous energy associated with machines, equipment, or processes that could cause injury to personnel.
Description / Abstract This Standard is a revision of ANSI H35.2(M)-2009, which consists of logical values for long-term metric use rather than a restatement of ANSI H35.2 in metric terms.
Description / Abstract This standard is limited to presenting the generic principles from which specific measurement control programs can be derived. Specific measurement control programs for individual measurement processes will...
Description / Abstract This standard provides a system for designating aluminum hardeners used primarily for the addition of alloying or grain refi ning elements or modifi ers to aluminum alloy...
Description / Abstract This standard specifies digital hierarchy format requirements. This standard shall be used in conjunction with the American National Standard for Telecommunications Digital Hierarchy Electrical Interfaces, T1.102-1993 (R1999).

<< Prev Next >>