Koul Tools Datasheets for Tube End Form Tooling
Tube end form tooling is made for tube end forming machines, and used to perform various operations on the end of a tube, including end reduction, cutting, end expansion, flanging, chamfering, roll beading, flaring, facing and notching.
Tube End Form Tooling: Learn more
| Product Name | Notes |
|---|---|
| Repairs the sealing surface on 37° steel and aluminum fittings. Utilizes an inverted cone, diamond-dust coated lapping head. Works with a drill (all sizes) or tap handle (sizes -3 to... | |
| Surseat P-51 is for 3/16? to 1/2? brake and fuel lines with 37° or 45° flares. Surseat P-45 is for 3/16? & 1/4? brake lines with a 45° flare. Surseat... |