Professional Stanley High Velocity hammer. Specially design and Mig welded to be light weight and deliver a blow equal or better than a heavier standard hammer. A 14oz hammer is capable of delivering the strike force of a 28oz hammer reducing storage space and carrying weight.
Light weight leading to less user fatigue and a reduced risk of RSI. 75% larger strike face than standard Stanley hammers. Faster and more accurate nailing due to reduced weight and larger strike face. Magnetic nail starter built into head. 100% steel construction for strength, increased durability and tool life. Firm grip handle with breathing holes for firmer grip and comfort
Claw Type = Straight
Head Material = Steel
Overall Length = 370 mm
Weight = 397g
RS Components, Ltd. | |
---|---|
Product Category | Hammers and Mallets |
Product Number | 8134299 |