H.A. Guden Co., Inc. Datasheets for Door Stays and Lid Stays
Door and lid stays are devices connected to a lid or a door that prevent it from opening further than a specified amount, typically 90 degrees.
Door Stays and Lid Stays: Learn more
| Product Name | Notes |
|---|---|
| 7752 SUPPORTS LEFT HAND, NICKEL PLATED | |
| 7752 SUPPORTS LEFT HAND, STAINLESS STEEL | |
| 7752 SUPPORTS RIGHT HAND, NICKEL PLATED | |
| 7752 SUPPORTS RIGHT HAND, STAINLESS STEEL | |
| 7753 SUPPORTS LEFT HAND, NICKEL PLATED | |
| 7753 SUPPORTS LEFT HAND, STAINLESS STEEL | |
| 7753 SUPPORTS RIGHT HAND STAINLESS STEEL | |
| 7753 SUPPORTS RIGHT HAND, NICKEL PLATED | |
| 7766 SUPPORTS REVERSIBLE, NICKEL PLATED | |
| 7771 SUPPORTS REVERSIBLE, NICKEL PLATED | |
| 7775 SUPPORTS LEFT HAND, NICKEL PLATED | |
| 7775 SUPPORTS RIGHT HAND, NICKEL PLATED | |
| 7785 SUPPORTS LEFT HAND, NICKEL PLATED | |
| 7785 SUPPORTS RIGHT HAND, NICKEL PLATED | |
| 7791 ZINC TABLE LEG BRACE LEFT HAND PACKAGED W/ SCREWS | |
| 7791 ZINC TABLE LEG BRACE RIGHT HAND PACKAGED W/ SCREWS | |
| 7792 ZINC TABLE LEG BRACE LEFT HAND PACKAGED W/ SCREWS | |
| 7792 ZINC TABLE LEG BRACE RIGHT HAND PACKAGED W/ SCREWS | |
| 7793 ZINC TABLE LEG BRACE LEFT HAND PACKAGED W/ SCREWS | |
| 7793 ZINC TABLE LEG BRACE RIGHT HAND PACKAGED W/ SCREWS | |
| 90 DEG BRACKET W/ THREADED PIN M8 X 16 THREAD, CLEAR ZINC | |
| CAM-STAY MULTIPOSITION SUPPORT 10 LOCKING POSITIONS | |
| CAM-STAY MULTIPOSITION SUPPORT 5 LOCKING POSITIONS | |
| CAM-STAY MULTIPOSITION SUPPORT REVERSIBLE 6 LOCKING POSITIONS | |
| FLAT BRACKET WITH THREADED PIN M8 X 16 THREAD, CLEAR ZINC | |
| ZINC PLATED STEEL COTTER PIN .091" DIA, .75" LONG | |
| ZINC PLATED STEEL LOCKNUT M8 X 1.25 THREAD |