Gedore Universal puller high-power 2-arm pattern, rigid legs with leg brake. The legs clamp automatically when under tension, the leg brake prevents unintentional leg slipping. The leg can be slid along the cross-beam at the push of a button. By reversing the legs, this tool can be used as an internal or external puller.
Cross-beam especially hardened and tempered allows safe application of high pulling forces and doubles the tensile force capability. Rigid legs forged from one piece. Leg brake prevents unintentional leg slipping, the leg can be slid along the cross-beam at the push of a button. By reversing the legs, this tool can be used as an internal or external puller. Scale for uniform adjustment of the puller legs. Allows centred pulling, with optimised application of force, even when high pulling forces are required
Capacity = 200 (External) mm, 260 (Internal) mm
Number of Jaws = 2
Jaw Reach = 150mm
RS Components, Ltd. | |
---|---|
Product Category | Bearing Pullers |
Product Number | 1253886 |