Plastic-Mart Datasheets for Spill Containment Systems
Spill containment systems are used to capture and contain unintentional spills of liquid media. They are also called secondary containment systems.
Spill Containment Systems: Learn more
| Product Name | Notes |
|---|---|
| 1300 gallon black spill containment tray is manufactured from linear polyethylene in one piece, seamless construction, this tank series is designed for containment. Designed to handle contents up to 12... | |
| 140 gallon black spill containment tray is manufactured from linear polyethylene in one piece, seamless construction, this tank series is designed for containment. Designed to handle contents up to 12... | |
| 250 gallon black spill containment tray is manufactured from linear polyethylene in one piece, seamless construction, this tank series is designed for containment. Designed to handle contents up to 12... | |
| 360 gallon black spill containment tray is manufactured from linear polyethylene in one piece, seamless construction, this tank series is designed for containment. Designed to handle contents up to 12... | |
| 500 gallon black spill containment tray is manufactured from linear polyethylene in one piece, seamless construction, this tank series is designed for containment. Designed to handle contents up to 12... | |
| 55 Gallon Drum Spill Containment Tank Specifications and Features: - Tank features double wall construction for dual containment if inner wall is compromised the outer wall will prevent loss of... | |
| 600 gallon black spill containment tray is manufactured from linear polyethylene in one piece, seamless construction, this tank series is designed for containment. Designed to handle contents up to 12... | |
| Features: -Low profile for easy access. -Double wall rim around the perimeter for strength. -Hand-holds provided on each side for handling. -Flat bottom for inner tank stability. -Tanks nest together... | |
| Fluorinated Spill Pallet With Drain | |
| Four Drum Pallet | |
| POLY DRUM PALLET - NO SPILL 57 lbs. | |
| Poly Drum Spill Pallet | |
| Poly Spill Pallet With Drain | |
| Secondary containment for indoor or outdoor stationary containment. This 200 Gallon Open Top Tank features a double wall rim around the perimeter for strength. Tank Specifications and Features: - Hand... | |
| Specifications and Features: - Designed for secondary containment - Hand holds are provided on each side for handling - Tanks nest together for transport and storage NO LID AVAILABLE 145... | |
| Spill Containment Tray | |
| Spill Containment Tray color: Black | |
| Ultratech Poly Drum Spill Pallet 2 Drum Capacity No Drain | |
| Ultratech Poly Drum Spill Pallet 4 Drum Capacity No Drain | |
| Ultratech Poly Spill Pallet - 125 lbs No Drain Color: Yellow Capacity: 4 Drums | |
| Ultratech Poly Spill Pallet With Drain Color: Yellow |