National Fan Company Datasheets for Ceiling Fans
Ceiling fans are suspended from the ceiling of a room to provide a cooling or de-stratification effect. To circulate the air, they employ hub-mounted, rotating paddles that are made of metal or plastic.
Ceiling Fans: Learn more
| Product Name | Notes |
|---|---|
| Circulating Indoor/Outdoor Fan: 18" Blade - 3 Speed (5700 / 4100 / 3200 CFM) The LF- High Velocity Ceiling or Wall Fan is suitable for wet locations. FEATURES: • Ceiling... |