RMD Kwikform Ltd Datasheets for Formwork
Formwork are temporary or permanent concrete forms for building structures from concrete.
Formwork: Learn more
| Product Name | Notes |
|---|---|
| Airodek is a low-weight, high productivity, simple slab formwork system, suitable for slabs of up to a depth of 700mm. Its quick, safe and simple assembly process enables one man... | |
| Ascent -F is a new guided climbing formwork system developed with our customers to speed cycle times and reduces labour costs. Ascent is fully adaptable to fit all formwork systems,... | |
| Maxima is a robust, versatile large-panel 80kN/m² wall formwork system, with column and stripping corner add-ons providing unrivalled flexibility. FASTER Maxima uses a single multi-clamp for most panel to panel... | |
| Minima's panels are lightweight (only 30kg/m²), which means most panels are easily set by hand, minimizing the need for cranage, reducing costs and skilled labor requirements. FASTER Efficient tie hole... | |
| Paraslim is a modular cantilever formwork system designed to facilitate the construction of edge projections, parapets and string courses of composite steel girder and precast concrete bridge decks. It may... | |
| Robust galvanised climbing bracket - 45kN max vertical capacity. FASTER Climbing bracket connects to wall with recoverable anchor screw - no lost parts. Reduced crane time in moving forms. Platform... | |
| Special formwork by RMD Kwikform is the unique solution to your project challenge. Working with you to meet your specific project requirements we can provide the most cost effective and... | |
| Trapeze - Formwork for curved concrete wall construction FASTER Supplied with plywood face already fitted. Radius can be adjusted without removing the ply face. Large forms - means minimum make-up... |