The 16095A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.
Additional Features:
Can be used with other 4-terminal pair LCR meters and Impedance analyzers as long as the ground lead of the probe is not connected to the instrument's ground terminal
Can be connected by either using the standard probe, the alligator clip adapter or the BNC adapter
The standard probe is best for in-circuit, board-mounted components
The alligator clip is for components too large for the standard probe tip
The BNC adapter is used to connect circuits or networks equipped with BNC connectors
The 16095A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.
Additional Features:
- Can be used with other 4-terminal pair LCR meters and Impedance analyzers as long as the ground lead of the probe is not connected to the instrument's ground terminal
- Can be connected by either using the standard probe, the alligator clip adapter or the BNC adapter
- The standard probe is best for in-circuit, board-mounted components
- The alligator clip is for components too large for the standard probe tip
- The BNC adapter is used to connect circuits or networks equipped with BNC connectors