These High-Tech series chairs include high performance use and day-long seating comfort. All chairs have chrome-plated metal parts. Static control vinyl upholstered ergonomic seat. Backrest has lumbar support. Conductive glides/casters. Drag chain standard with the "Soft Touch" pneumatic mechanism. Base is 5-leg cast aluminum with 23" leg spread or 5-leg tubular base 23" wide with fixed height 20" footring -- see chart. Class 100/Static Control upholstery available in Microcon Blue Vinyl. Static Control upholstery available in Microcon Blue Vinyl or Navy Cloth--please specify. FOB Delivered.
BioFit's 13 Year Warranty!
BioFit seating products are warranted against mechanical or structural failure due to defective material, workmanship or abnormal wear for 13 years of normal use. Pneumatic cylinders are covered for the functional lifetime of the chair or stool.
Southland Equipment Service | |
---|---|
Product Category | Seating |
Product Number | HEET1722STR-K-VUV* |
Product Name | CLASS 100/STATIC CONTROL |