As easy as a Logic Module, as powerful as a PLC. em4 nano-PLC is an all in one PLC offering a very compact design and premium finish to suit a variety of applications. Utilizing the most intuitive function block programming language on the market you can efficiently design your application to meet your exact requirements. Offered in glossy black, glossy white and a robust option to ensure a sleek finish to your application and to add another level of customisation
em4 nano-PLC Local Evaluation Case includes:. em4 Nano-PLC Local starter kit in glossy black ( RS Stock No. 818-7085 ). Dedicated 110-230V AC power supply with European & US adaptor. em4 PCB simulator comprising of 16 inputs with switches, potentiometers and terminals with LED indication designed for sensor evaluation. em4 PCB simulator comprising of 10 inputs with LED indication and terminals for connection of the 2 static outputs to a device for evaluation
Three Evaluation Case options are available, Local ( 818-7111 ), Alert ( 818-7114 ) & Remote ( 818-7118 )
For Use With = em4 Series
Number of I/O = 26
Manufacturer Series = em4 Local
Number of Inputs = 16
Input Type = Analogue, Digital
Voltage Category = 24 V dc
Output Type = Relay, Static
Kit Included = Yes
Number of Outputs = 10
Network Type = Modbus with accessory
RS Components, Ltd. | |
---|---|
Product Category | CPU Chips |
Product Number | 8187111 |