Ideal for applications requiring up to 640 I/O points. 2 x RS-232 ports. Compact Flash card slot for optional program and data storage. Data can be stored in .CSV format, ideal for data/alarm logging and recipe handling as these files can be handled with standard spreadsheet software. Additionally, files of any other format can be stored, such as technical machine files in .pdf format. Part numbers ending in ETN signify the functionality of an Ethernet unit, however these also maintain the functionality of the CJ1M-CPU11/12 and 13
For Use With = CJ1M Series
Manufacturer Series = CJ1M
Input Type = Interrupt
Voltage Category = 5 V
Output Type = Pulse
Network Type = Ethernet
Communication Port Type = Peripheral, RS232C
Program Capacity = 10000 Steps
Programming Interface = Computer
Programming Language Used = Ladder Logic, Mnemonic, SFC, Structured Text
RS Components, Ltd. | |
---|---|
Product Category | CPU Chips |
Product Number | 7462786 |