Fairlane Products, Inc. Datasheets for Gripper Products
Gripper products are used in gripper fixtures to hold a component in place by providing resistance by friction or slight surface penetration. The face of the gripper may be serrated or flat and made of steel, carbide, or a plastic material.
Gripper Products: Learn more
| Product Name | Notes |
|---|---|
| Base design (cylindrical body) allows for installation in tight areas. The housing is tapped for backside fastening. Replaceable swivel ball or pad style swivel positioners for mounting. Easy to replace... | |
| Body is threaded for mounting. Self-aligning components designed to hold and position irregular and contoured surfaces. Replaceable swivel ball or pad style swivel positioners for mounting. Easy to replace when... | |
| Grip and penetrate the work piece to provide superior holding power. Used in jigs, fixtures, and chuck jaws, these grippers are versatile enough to fit any number of applications. Adjustable... | |
| Grip and penetrate the work piece to provide superior holding power. Used in jigs, fixtures, and chuck jaws, these grippers are versatile enough to fit any number of applications. High... | |
| GripShape Finger Blanks are a fast and convenient option for creating a custom gripper design. Save machining time by starting with these gripper finger blanks and customize to match your... | |
| Replaceable swivel ball or pad style swivel positioners with hex head for mounting. Easy to replace when ball or pad is worn or another contact surface is required. These self-aligning... | |
| The free floating ball design allows the thrust screw to continue to rotate while the ball remains stationary against the contact surface. These thrust screw assemblies allow straight line static... | |
| These grippers pads are ideal for industrial grade contact wear points in automation and positioning applications. Black nitrile rubber is molded to a malleable aluminum backing that can be formed... | |
| With only 3.5mm of clamp surface needed to securely hold the workpiece, TG GripSerts workholding grippers are ideal for 5-axis machining operations. Because of the geometry of the grippers, the... |