Nu-Star, Inc. Datasheets for Tugs, Tow Tractors, and Pushers
Tugs, tow tractors and pushers are used to move rolling items. They are wheeled, self-propelled, and capable of moving heavy loads.
Tugs, Tow Tractors, and Pushers: Learn more
| Product Name | Notes |
|---|---|
| Nu-Star’s signature Power Pusher® improves operator safety, reduces manpower and increases plant floor productivity with less downtime by transporting heavy loads fast and without excess exertion or muscle strain. Enabling... | |
| The Hazardous Duty Power Pusher™, certified for for Class 1, Division 1, Group D areas, is designed to tackle challenging applications in demanding environments. With a temperature classification rating of... | |
| The hydraulically operated MFC-100™ is ideal for lifting and moving heavy barrels, automotive towing or lifting awkward equipment. With push-button ease, operators can engage the hydraulic lift to raise the... | |
| The Power Tug™ is designed to promote productivity and minimal manpower by mobilizing up to 5,000 pounds with ease. Leg is equipped with an electric actuator in order to accommodate... | |
| The Super Power Pusher™ has the push/pull capacity necessary to overcome extremely heavy or high rolling resistance loads, delivering the ability to maneuver virtually any industrial load. Featuring a low-maintenance... | |
| The Heavy-Duty Trailer Mover™ is designed for moving large boat trailers, industrial and manufacturing trailers, semi-trailers, general purpose trailers and more. This powerful mover delivers 25,000-pound + push/pull capacity on level grade... | |
| The Trailer Mover™ is designed for moving boat trailers, semi-trailers, general purpose trailers, livestock trailers, horse trailers, plant trailers and more with a Ball Hitch or Towing Eye at the front. This... |