The Brady die-cut thermal transfer printer cartridge comes packaged 125 labels per cartridge and is used with IDXPERT, LABXPERT. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-498 die-cut thermal transfer printer cartridge are: 1.9 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer cartridge uses vinyl for the label material and repositionable acrylic as the adhesive.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Ink and Toner Cartridges |
Product Number | 662820-60919 |
Product Name | Brady B-498 Black on White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Cartridge - 1.9 in Width - 1 in Height - X-78-498 |