This vacuum ejector is compact and lightweight. Made from a composite resin construction. The body ported style is provided with mounting holes for securing the body. Built-in suction filter and silencer. Air supply valve for generating a vacuum
Manufacturer Series = ZH
Nozzle Diameter = 1mm
Maximum Vacuum Pressure = -88kPa
Maximum Input Pressure = 0.45MPa
Maximum Suction Flow = 24L/min
RS Components, Ltd. | |
---|---|
Product Category | Ejectors and Eductors |
Product Number | 7681205 |