Thermostat® OSB radiant barrier sheathing reflects up to 97% of the sun's radiant heat from a home’s attic and can help lower attic temperatures and improve energy efficiency. With Thermostat sheathing you can increase indoor comfort while potentially reducing cooling energy costs.
Details
Aluminum foil creates a radiant barrier that reduces up to 97% of radiant heat from entering the attic
Effectively keeps the attic up to 30 degrees cooler and can save up to 17% on cooling energy consumption
Blue edge coating helps prevent moisture intrusion and edge swell
Applications
Wall and Roof sheathing
Sizes
4’ x 8’ panels are available in 7/16, 15/32 and 19/32 category thicknesses
Thermostat® OSB radiant barrier sheathing reflects up to 97% of the sun's radiant heat from a home’s attic and can help lower attic temperatures and improve energy efficiency. With Thermostat sheathing you can increase indoor comfort while potentially reducing cooling energy costs.
Details
- Aluminum foil creates a radiant barrier that reduces up to 97% of radiant heat from entering the attic
- Effectively keeps the attic up to 30 degrees cooler and can save up to 17% on cooling energy consumption
- Blue edge coating helps prevent moisture intrusion and edge swell
Applications
Wall and Roof sheathing
Sizes
4’ x 8’ panels are available in 7/16, 15/32 and 19/32 category thicknesses