The Airborne Voice/Data Radio R&S®XK516 is designed for use in commercial aircraft. The system provides conventional voice and high-speed air-toground, ground-to-air, and air-to-air data communication over long distances. The data communication is suitable for aircraft operational communication (AOC), airline administrative communication (AAC) as well as air traffic communication (ATC).
The radio is a joint development of Rohde & Schwarz and Honeywell Aerospace Electronic Systems. The exclusive distribution rights rest with Honeywell Aerospace Electronic Systems, 15001 N.E. 36th Street, Redmond, WA98073-9701, USA.
The data modules which provide the high-speed data function are fully integrated within the transceiver. The voice/data radio therefore fits into the space of the conventional HF voice radio. Additional space for the data capability is not needed. The functioning of the equipment is controlled by the integrated test system that continuously monitors a number of functions. After the test routine has been triggered, the faulty module will be located and indicated. BITE results are reported to the onboard CFDS/CMC system via two ARINC 429 busses. Interfaces to the central maintenance systems of:
Airbus
Boeing
ARINC 719 (voice function)
ARINC 753 and 635 (data function)
The HF Airborne Voice/Data Radio R&S®XK516D is designed to meet the requirements of: The integrated data communication capability meets the specifications of ARINC 753 and 635 providing high-speed data communication at a data rate of 1800 bits/s.
Global HF data Communication is possible by strategically located data link ground stations, which provide access to ARINC and SITA airline networks as well as to Honeywell's global data center. To provide full compatibility between existing and new equipment as well as aircraft wiring, three interfaces between transceiver and antenna coupler are simultaneously available:
Multiwire serial interface according to ARINC 753
Conventional ARINC 719 control lines
Single-wire coaxial interface The single-wire coaxial interface needs only the coaxial cable to transfer control and BITE information between transceiver and coupler. Therefore it has a high potential for reducing weight. The retrofitting of older aircraft is simple because it does not depend on the existing aircraft wiring.
The Airborne Voice/Data Radio R&S®XK516 is designed for use in commercial aircraft. The system provides conventional voice and high-speed air-toground, ground-to-air, and air-to-air data communication over long distances. The data communication is suitable for aircraft operational communication (AOC), airline administrative communication (AAC) as well as air traffic communication (ATC).
The radio is a joint development of Rohde & Schwarz and Honeywell Aerospace Electronic Systems. The exclusive distribution rights rest with Honeywell Aerospace Electronic Systems, 15001 N.E. 36th Street, Redmond, WA98073-9701, USA.
The data modules which provide the high-speed data function are fully integrated within the transceiver. The voice/data radio therefore fits into the space of the conventional HF voice radio. Additional space for the data capability is not needed. The functioning of the equipment is controlled by the integrated test system that continuously monitors a number of functions. After the test routine has been triggered, the faulty module will be located and indicated. BITE results are reported to the onboard CFDS/CMC system via two ARINC 429 busses. Interfaces to the central maintenance systems of:
- ARINC 719 (voice function)
- ARINC 753 and 635 (data function)
The HF Airborne Voice/Data Radio R&S®XK516D is designed to meet the requirements of: The integrated data communication capability meets the specifications of ARINC 753 and 635 providing high-speed data communication at a data rate of 1800 bits/s.
- Global HF data Communication is possible by strategically located data link ground stations, which provide access to ARINC and SITA airline networks as well as to Honeywell's global data center. To provide full compatibility between existing and new equipment as well as aircraft wiring, three interfaces between transceiver and antenna coupler are simultaneously available:
- Multiwire serial interface according to ARINC 753
- Conventional ARINC 719 control lines
- Single-wire coaxial interface
The single-wire coaxial interface needs only the coaxial cable to transfer control and BITE information between transceiver and coupler. Therefore it has a high potential for reducing weight. The retrofitting of older aircraft is simple because it does not depend on the existing aircraft wiring.