THE FLEXBAR SMALL CHUCKGUARD™ Designed For Heavy Duty Applications Where A Steel Shield Is Recommended On Lathes Up To 20" Diameter.
Special Features:
Available with Flexbar Electrical Interlocking Mounting Brackets.
Heavy-Duty Cast Mounting Bracket supplied (Model No. 13070).
Optional Mounting Brackets for various applications are available.
Heavy-Duty Chrome-plated Extension Tube and Hardware.
Ready to mount; All you do is affix mounting bracket with two screws.
Locks in swing away or functional positions.
Accepts 3- or 4-Jaw Chucks (Note: Some 4-Jaw Chucks may require a larger size).Model No. 13251 Small Chuckguard for Max Chuck 20" Diameter. Shield Length is 21" and center shield height size is 10.5".
THE FLEXBAR SMALL CHUCKGUARD™
Designed For Heavy Duty Applications Where A Steel Shield Is Recommended On Lathes Up To 20" Diameter.
Special Features:
- Available with Flexbar Electrical Interlocking Mounting Brackets.
- Heavy-Duty Cast Mounting Bracket supplied (Model No. 13070).
- Optional Mounting Brackets for various applications are available.
- Heavy-Duty Chrome-plated Extension Tube and Hardware.
- Ready to mount; All you do is affix mounting bracket with two screws.
- Locks in swing away or functional positions.
- Accepts 3- or 4-Jaw Chucks (Note: Some 4-Jaw Chucks may require a larger size).Model No. 13251 Small Chuckguard for Max Chuck 20" Diameter. Shield Length is 21" and center shield height size is 10.5".