R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & operational sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & operational sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: NOTICE WHEELS MUST BE CHOCKED AND ENGINE TURNED OFF DURING LOADING. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Traffic Safety Equipment |
Product Number | 754476-25839 |
Product Name | Brady B-401 High Impact Polystyrene Rectangle White Machine & Operational Sign - 14 in Width x 10 in Height - 25839 |