Checkers™ recycled plastic parking stops replace unsightly, old, concrete parking stops and are made with 100% recycled solid plastic. They will not chip or crack like concrete and are built to withstand abuse from gas, oil, salt, sunlight, and chemicals. Our parking stops are molded in solid colors and never need painting. They are maintenance-free and can easily be installed by one person.
100% Recycled Solid Plastic
Will Not Chip or Crack Like Concrete
Resistant to Abuse from Gas, Oil, Salt, Sunlight and Chemicals
Molded in Solid Colors - Never Needs Painting
Available in Yellow, Grey, or Blue
Maintenance-Free Easily Installed By One Person
Checkers™ recycled plastic parking stops replace unsightly, old, concrete parking stops and are made with 100% recycled solid plastic. They will not chip or crack like concrete and are built to withstand abuse from gas, oil, salt, sunlight, and chemicals. Our parking stops are molded in solid colors and never need painting. They are maintenance-free and can easily be installed by one person.
- 100% Recycled Solid Plastic
- Will Not Chip or Crack Like Concrete
- Resistant to Abuse from Gas, Oil, Salt, Sunlight and Chemicals
- Molded in Solid Colors - Never Needs Painting
- Available in Yellow, Grey, or Blue
- Maintenance-Free Easily Installed By One Person