CalDigit AVDrive 3TB - 791920CalDigit AV Drive is a single drive system that features the first USB 3.0 and FireWire 800 dual interface. With USB 3.0 connectivity, AV Drive can reach transfer speeds up to 145MB/s.This AV Drive portable hard drive is designed with video users in mind. In addition to the fast transfer rates, AV Drive can be used both in the studio or carried along into the field.The all aluminum enclosure dissipates heat and keeps the drive quiet. A cooling fan only runs when needed.CalDigit offers a PCI Express card featuring two USB 3.0 ports compatible with OS X and Windows systems.CalDigit AV Drive comes with a 30-day money back guarantee and a one year warranty.AV Drive Features
Single 7200RPM SATA II 3.0Gbps Drive
Compatible with OS X, Windows, and Linux
16.0 dB
CalDigit AV Drive USB 3.0 Realtime Speed Test
CalDigit AV Drive USB 3.0 Realtime Speed Test from CalDigit on Vimeo.
CalDigit AVDrive 3TB - 791920CalDigit AV Drive is a single drive system that features the first USB 3.0 and FireWire 800 dual interface. With USB 3.0 connectivity, AV Drive can reach transfer speeds up to 145MB/s.This AV Drive portable hard drive is designed with video users in mind. In addition to the fast transfer rates, AV Drive can be used both in the studio or carried along into the field.The all aluminum enclosure dissipates heat and keeps the drive quiet. A cooling fan only runs when needed.CalDigit offers a PCI Express card featuring two USB 3.0 ports compatible with OS X and Windows systems.CalDigit AV Drive comes with a 30-day money back guarantee and a one year warranty.AV Drive Features
- Single 7200RPM SATA II 3.0Gbps Drive
- Compatible with OS X, Windows, and Linux
- 16.0 dB
CalDigit AV Drive USB 3.0 Realtime Speed TestCalDigit AV Drive USB 3.0 Realtime Speed Test from CalDigit on Vimeo.