LaCie d2 Quadra 2TB External Hard DriveThe d2 Quadra features external interfaces for connecting to nearly any modern computer. Interfaces include eSATA 3.0 Gb/s, FireWire 800, and USB 3.0.With 2TB of available storage and a 7200RPM spindle speed, the d2 Quadra is perfect for video editing applications as well as storage and transfer of large amounts of data.The d2 Quadra is daisy-chainable and bootable by OS X.The aluminum enclosure dissipates heat for a safe, fanless, and quiet operation. In the Box
FireWire 800 Cable
USB 3.0 Cable
eSATA Cable
External Power Supply
LaCie Setup Assistant
LaCie Genie Backup software
LaCie d2 Quadra 2TB External Hard DriveThe d2 Quadra features external interfaces for connecting to nearly any modern computer. Interfaces include eSATA 3.0 Gb/s, FireWire 800, and USB 3.0.With 2TB of available storage and a 7200RPM spindle speed, the d2 Quadra is perfect for video editing applications as well as storage and transfer of large amounts of data.The d2 Quadra is daisy-chainable and bootable by OS X.The aluminum enclosure dissipates heat for a safe, fanless, and quiet operation.
In the Box
- FireWire 800 Cable
- USB 3.0 Cable
- eSATA Cable
- External Power Supply
- LaCie Setup Assistant
- LaCie Genie Backup software