CalDigit USB 3.0 SuperSpeed PCI Express Card - 791900The CalDigit USB 3.0 SuperSpeed PCI Express Card adds two 5Gbps USB 3.0 ports to your workstation. SuperSpeed PCI Express Card is compatible with MacPro and Windows based desktop workstations with an available PCI Express (x1 or higher) slot.USB 3.0 is now one of the fastest interfaces available on the market today. USB 3.0 is faster than FireWire and eSATA. In addition, this USB 3.0 card is also backwards compatible with USB 2.0 and USB 1.1 devices.This USB 3.0 PCI Express card is ideally suited for use with CalDigit's new line of AV Drive USB 3.0 external hard drives.CalDigit tests each component of their products to ensure optimum performance.CalDigit
TapeOnline.com | |
---|---|
Product Category | Data Storage Media |
Product Name | CalDigit PCI Express Card - USB 3.0 SuperSpeed |