Howse Implement Co., Inc. Datasheets for Agricultural and Farming Products and Equipment
Agricultural farming products and equipment concerns the vast array machinery, tools, and vehicles employed in horticultural and animal husbandry industries.
Agricultural and Farming Products and Equipment: Learn more
| Product Name | Notes |
|---|---|
| 12" H.D. AUGER FOR PHDM45 & PHDH75 | |
| 18" H.D. AUGER FOR PHDH75 | |
| 24" H.D. AUGER FOR PHDH75 | |
| 3' AERATOR PULL TYPE W/WHEEL KIT (SOLD SEPARATELY) | |
| 3' PLUGGER PULL TYPE W/WHEEL KIT (SOLD SEPARATELY) | |
| 4' AERATOR PULL TYPE W/WHEEL KIT (SOLD SEPARATELY) | |
| 4' GRADER BLADE | |
| 4' PLUGGER 3 POINT | |
| 5' AERATOR PULL TYPE W/WHEEL KIT (SOLD SEPARATELY) | |
| 5' BIG TOOTH WELDED MAIN FRAME | |
| 5' GRADER BLADE | |
| 5' PLUGGER 3 POINT | |
| 5' PLUGGER PULL TYPE W/WHEEL KIT (SOLD SEPARATELY) | |
| 5' PULVERIZER 2 ROLL BIG TOOTH | |
| 6" H.D. AUGER FOR PHDM45 & PHDH75 | |
| 6" LIGHT DUTY AUGER FOR PHD20 | |
| 6' AERATOR 3 PT HITCH | |
| 6' AERATOR PULL TYPE W/WHEEL KIT (SOLD SEPARATELY) | |
| 6' BIG TOOTH WELDED MAIN FRAME | |
| 6' GRADER BLADE | |
| 6' H.D. BOX BLADE, RIGID BACK CAT 2 | |
| 6' PLUGGER 3 POINT | |
| 6' PLUGGER PULL TYPE W/WHEEL KIT (SOLD SEPARATELY) | |
| 7' BIG TOOTH WELDED MAIN FRAME | |
| 7' H.D. BOX BLADE, RIGID BACK CAT 2 | |
| 7' PLUGGER 3 POINT | |
| 7' PLUGGER PULL TYPE W/WHEEL KIT (SOLD SEPARATELY) | |
| 7' PULVERIZER 1 ROLL SM TOOTH | |
| 8' H.D. BOX BLADE, RIGID BACK CAT 2 | |
| 9" H.D. AUGER FOR PHDM45 & PHDH75 | |
| ALL TUBE ADJUSTABLE TANDUM DISC HARROW MEDIUM | |
| ATV ELECTRIC ACTUATED 3POINT HITCH PULL BEHIND | |
| BIG PULVERIZER SPIKES | |
| BOX BLADE GENERIC MANUAL | |
| BOX BLADE HOWSE MANUAL | |
| DISC HARROW 12 16" BLADES W/BALL BRG | |
| DISC HARROW 12 16" BLADES W/CAST BRG | |
| DISC HARROW 16 16" BLADES W/BALL BRG | |
| DISC HARROW 16 16" BLADES W/CAST BRG | |
| DISC HARROW 16 18" BLADES W/BALL BRG | |
| DISC HARROW 16 18" BLADES W/CAST BRG | |
| DISC HARROW 20 16" BLADES W/BALL BRG | |
| DISC HARROW 20 16" BLADES W/CAST BRG | |
| DISC HARROW 20 18" BLADES W/BALL BRG | |
| DISC HARROW 20 18" BLADES W/CAST BRG | |
| ECONOMY SLIDER GRADER BLADE, 4' | |
| ECONOMY SLIDER GRADER BLADE, 5' 1 POINT | |
| ECONOMY SLIDER GRADER BLADE, 5' | |
| ECONOMY SLIDER GRADER BLADE, 6' I POINT | |
| ECONOMY SLIDER GRADER BLADE, 6' | |
| ECONOMY SLIDER GRADER BLADE, 7' | |
| EXTRA HEAVY DUTY GRADER BLADES, 6' | |
| EXTRA HEAVY DUTY GRADER BLADES, 7' | |
| EXTRA HEAVY DUTY GRADER BLADES, 8' | |
| FARM BLADE GENERIC MANUAL | |
| FARM BLADE HOWSE MANUAL | |
| H.D. POST HOLE DIGGER, UNDER 85 HP | |
| HEAVY DUTY 3" SQUARE TUBE ADJUSTABLE TANDUM DISC HARROW, 1 1/8" AXLES, HEAVY 9" SPACERS, BALL BEARINGS, DOUBLE U-BOLTS & DROP DOWN CLEVIS HITCH. | |
| HEAVY DUTY GRADER BLADES, 5' | |
| HEAVY DUTY GRADER BLADES, 6' | |
| HEAVY DUTY GRADER BLADES, 7' | |
| HEAVY DUTY OFFSET GRADER BLADES, 5' | |
| HEAVY DUTY OFFSET GRADER BLADES, 6' | |
| HEAVY DUTY OFFSET GRADER BLADES, 7' | |
| L. D. BOX BLADES FOR COMPACT TRACTORS, 4' | |
| L. D. BOX BLADES FOR COMPACT TRACTORS, 5 1/2' | |
| L. D. BOX BLADES FOR COMPACT TRACTORS, 5' 1 POINT | |
| L. D. BOX BLADES FOR COMPACT TRACTORS, 5' | |
| L. D. BOX BLADES FOR COMPACT TRACTORS, 6' | |
| L. D. BOX BLADES FOR COMPACT TRACTORS, 7' | |
| L. D. BOX BLADES FOR COMPACT TRACTORS, 8' | |
| L. D. POST HOLE DIGGER, SUB COMPACT TRACTOR | |
| L.D. BOX BLADE FOR SUB COMPACT TRACTORS, 4' | |
| L.D. BOX BLADE FOR SUB COMPACT TRACTORS, 5' | |
| L.D. BOX BLADE FOR SUB COMPACT TRACTORS, 6' | |
| M.D. POST HOLE DIGGER, UNDER 50 HP | |
| MINI MOLDBOARD PLOW 12" | |
| PULL TYPE ATV FERTILIZE SPREADER 300# CAP. | |
| RENOVATOR 6' | |
| RENOVATOR 7' | |
| TOOL BAR 5' LONG 2" SQUARE | |
| TOOL BAR 6' LONG 2" SQUARE | |
| TOOL BAR 7' LONG 2" SQUARE | |
| TOOL BAR HITCH 2" SQUARE | |
| 1/4" thick, 13 inch tall side plates are formed smooth inside to prevent material clogging on the side of the grader. Center punched reversible cutting edges double the blade life. | |
| 1/4" thick, 20 inch tall side plates are formed smooth inside to prevent material clogging on the side of the grader. Center punched reversible cutting edges double the blade life. | |
| 2" solid steel tool bar. Adjustable category I hitch. 1" squre axles. 16", 18" or 20" blades, or a combination. Ball bearings. 7 1/2" spacing. 5' tool bar standard. 6',... | |
| 9" long, 3/4" square spikes. Heavy-duty 3" channel and 2"x2" angle frame. Heavy-duty floating A-frame. Wing section sets added to 5' and 7' complete harrows to create harrows 12', 14',... | |
| A-frame and gearbox assembly can be reversed for reverse rotation. Machine can be offset to either side or center. A-frame extended for smoother operation. #4 metric torque limiter driveshaft to... | |
| All pulverizers made of heavy wide flange I beam Rollers made from heavy wall pipe Harden teeth on all pulverizers Cat 1 three point hitch on small tooth pulverizers Cat... | |
| Category I hitch and lift pins. Easy full swivel. 1/2" x 6" reversible cutting edge. Spring loaded latch type tilt. Reccomended for a tractor with less than 56 hp. | |
| Category I hitch. Easy full swivel. 1/2" x 6" reversible cutting edge. Side shift and tilt can be accomplished loosening or removing 5 bolts. Recommended for tractors with less than... | |
| Category I hitch. Treated spring steel tines. Easy full swivel. Recommended for tractors with less than 45 hp. Each rake has 6 tines per foot. | |
| Category I three point hitch. Bolt-on replaceable spring tooth C-shanks. Recommended for tractors with less than 36 hp. Foot or Blade for Planter is available. | |
| Hinged rear blade on BB models. Rigid rear blades on EB models. 1/2" x 6" reversible cutting edges, front and rear. Adjustable spring steel shanks Long-lasting replaceable foot and blade. | |
| Plow frame made of 1" x 4" steel bar. Category I hitch and lift pins. Replaceable share and shin. Recommended for tractors with 18-50 hp depending on size. OPTIONAL- Depth... | |
| Welded light duty 2 1/2"x 2 1/2" angle iron frame for 5' and 6' models and 2" X 2" angle iron frame for 4' model. 7 1/2" spacing. Cast bearings. |