NingBo Goanwin Machinery Manufacturing Co., Ltd. Datasheets for Stock and Strip Feeders
Stock feeders and strip feeders supply continuous or discrete lengths of bar, strip, wire or other stock to a machine tool.
Stock and Strip Feeders: Learn more
| Product Name | Notes |
|---|---|
| Product Description ·Easy access to work rolls, making roll cleaning much easier, The machine was designed to allow easy access to the inside structure for improved maintenance. ·Leveling head servo... | |
| Product Description ·Mechanical driver device for material feeder is applied with a swing wheel transfer cam, with a material feed degree of 165°. With a 15° stop area at the... | |
| Product Description ·Suitable for high speed stamping and precise feeding press work (Max 1.200 times/min). ·It is silent when the machine is working; no noise will be caused in the... | |
| Product Description ·Suitable for high speed stamping and precise feeding press work. ·This is the feeder can be used in a wide range of applications, covering thick and thin materials,... | |
| Product Description 1. High-precision feeding Aiming at the arrival of hi-tech industry, the feeder is controlled by a computer closed-circuit system, so that precision can be maintained within ±0.03mm. 2、Phase-style... | |
| Product Description 1. Unilateral bearing Embedded with super hard alloy to work with ball bearing; being abrasion resistant and safe with high precision and long service life. Through the heat... |