The S7 safety cutter is without equal & extremely functional. It is designed for safety, efficiency, and worker satisfaction, yet versatile enough for most fast-paced merchandising environments. This revolutionary cutter is equipped with a long-lasting, rugged, cast metal safety blade / guard system, designed specifically for continuous or occasional (top) carton cutting and enhanced with additional safety features throughout. The safety blade / guard activation system safely extends the blade & guard in tandem, protecting against exposed razor blade cuts, while cutting. Additionally since the blade / guard extends for cutting only, the spring-back action eliminates the risk of cutter injuries, which in the end increases profits and eliminates medical insurance claims. Its ambidextrous design allows it to be used as a right and left handed cutter, allowing it to be switched from right to left hand, as easily as a blade change. Increase profitability using a. single, 3-in-1 tool, that is equipped to handle the most demanding stocking, and warehouse tasks efficiently. Its blunt safety tip blade prevents puncture wounds and damaged merchandise and it has a top cut position for safe carton cutting and opening.
U.S. Plastic Corporation | |
---|---|
Product Category | Knife Blades |
Product Number | 4811 |
Product Name | S7 Safety Carton Cutter |