Problems that originate from vibrations are frequently encountered in boring and other operations, especially when machining with long overhangs. The vibrations may cause bad surface texture, insufficient accuracy, loss of productivity, increased insert and machine tool wear, as well as noise. Solving vibration problems will therefore always give you a productivity boost.
Benefits
Productivity gains of 50-200%
Improved surface finish
Improved process security
Reduced cost per component
Features
Silent Tools unique dampening mechanism
Internal coolant through the bar
Flexibility with possibility to choose from three different tool set-ups
Long reach length up to 6 x D
Application
Boring operations: roughing and finishing
Cutting data can be increased substantially thanks to eliminated vibrations
Productivity increase from 4 x bar diameter
Problems that originate from vibrations are frequently encountered in boring and other operations, especially when machining with long overhangs. The vibrations may cause bad surface texture, insufficient accuracy, loss of productivity, increased insert and machine tool wear, as well as noise.
Solving vibration problems will therefore always give you a productivity boost.
Benefits
- Productivity gains of 50-200%
- Improved surface finish
- Improved process security
- Reduced cost per component
Features
- Silent Tools unique dampening mechanism
- Internal coolant through the bar
- Flexibility with possibility to choose from three different tool set-ups
- Long reach length up to 6 x D
Application
- Boring operations: roughing and finishing
- Cutting data can be increased substantially thanks to eliminated vibrations
- Productivity increase from 4 x bar diameter