SRAM,64Kx16,12ns,5V,
Delivery on production packaging - Punnet. This product is non-returnable.
SRAM,64Kx16,12ns,5V,
Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 051385-AS7C1026B-12T
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 12ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TSOP2 (10.2x18.4)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 135
IC SRAM 1MBIT PARALLEL 44TSOP2
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12ns 44-TSOP2
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 44-TSOP2
IC SRAM 1MBIT PARALLEL 44TSOP2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | 7444549P | 051385-AS7C1026B-12TCN | AS7C1026B-12TCN | 1450-1047-ND | AS7C1026B-12TCN | AS7C1026B-12TCN | AS7C1026B-12TCN |
Product Name | Memory - SRAM - AS7C1026B-12TCN | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | 1M,SRAM,64K x 16,5V,44pin TSOP II | |
Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip |
Access Time | 12 ns | 12 ns | 12 ns | 12 ns | |||
Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
Number of Words | 64 k | ||||||
Bits per Word | 16 bits |