IC SRAM 256KBIT PAR 28TSOP I
SRAM - Asynchronous Memory IC 256Kbit Parallel 10 ns 28-TSOP I
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 10ns 28-TSOP I
IC SRAM 256KBIT PAR 28TSOP I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS7C256A-10TCN | AS7C256A-10TCN | 1450-1203-5-ND | AS7C256A-10TCN | AS7C256A-10TCN |
Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | 256K,SRAM,32K x 8,5V,28pin TSOP 1 |
Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
Density | 256 kbits | 256 kbits | 256 kbits | ||
Supply Voltage | 28-TSSOP (0.465, 11.80mm Width) | 4.5V ~ 5.5V | 4.5V ~ 5.5V |