Plex Systems, Inc. Datasheets for Manufacturing Support Software
Manufacturing support software is used in shop floor, process, tool and maintenance management.
Manufacturing Support Software: Learn more
| Product Name | Notes |
|---|---|
| Inspection Data Collection | |
| Manufacturers can author process instructions and checksheets that are fully integrated with, and driven from, control plans. Users can enter inspection data directly into the onscreen checksheet, validate it against... | |
| Manufacturers create, edit and view QS/ISO-9000-required control plans and detailed inspection instructions on screen – including sample frequencies, gages, types of control charts, and other quality data. Plex Online accommodates... | |
| Manufacturers create, edit and view QS/ISO-9000-required Failure Mode & Effects Analyses (FMEAs) on screen. The system accommodates common and part-specific FMEAs. | |
| Plex Online enables manufacturers to comply with the AIAG/Ford Motors’ industry quality standard that requires combined specification-level control plans with process FMEA methodology, Gage R&Rs amd Cp/Cpks. | |
| Plex Online enables manufacturers to create industry-standard, presentation-quality process flow diagrams driven from the parts’ process routings. | |
| Plex Online supports infinite levels of Bills of Materials (BOM). It provides indented, exploded, and drilldown BOMs and many options to visualize and edit BOMs. The system handles BOMs with... | |
| Process routings define all steps required to manufacture or process all given parts including operation number, operation name, approved workcenters and suppliers, crew size, weight, container type and other key... | |
| The part list includes all part data – part descriptions, types, and revisions – and an easy-to-use mechanism to upload small digital photos of each part. Built-in links to other... |