Miba Industrial Bearings Datasheets for Hydrostatic and Hydrodynamic Bearings

Hydrostatic bearings and hydrodynamic bearings are fluid film bearings that rely on a film of oil or air to create a clearance between the moving and stationary elements.
Hydrostatic and Hydrodynamic Bearings: Learn more

Product Name Notes
Fixed Geometry Bearings for rotating Equipment Fixed geometry bearings can be used in blowers, gas turbines, steam turbines, compressors, pumps, turbochargers and generators. Using Miba Fixed Geometry Bearings (or Sleeve...
Housing Bearings Din normed Journal bearing design The journal bearing has a cylindrical, two-lobe or four-lobe bore. For high circumferential speed journal tilting pads can be used. They can be...
Housing Pedestal Bearings Din normed Journal bearing design The journal bearing has a cylindrical, two-lobe or four-lobe bore. For high circumferential speed journal tilting pads can be used. They can...
Thrust Pads for Hydropower Generation Special design pads for vertical and horizontal machines. We manufacture Guide Bearings, Guide Pads and Flange Bearings for Kaplan, Francis and Pelton Turbines. Furthermore, we...
Vertical Bearings DIN normed The finned housing design provides a larger area for heat dissipation in low speed application bearings. They can be used for Francis and Kaplan Turbines, as...
These bearings can be used in expanders, gas turbines, steam turbines compressors, pumps or turbo gearboxes Customized design All our bearings can be customized to your needs and requirements Self-equalizing...
These bearings can be used in expanders, gas turbines, steam turbines compressors, pumps or turbo gearboxes Customized design All our bearings can be customized to match your needs and requirements.