Used in all multielectrode measurement methodologies where it is not possible to do holes to fix electrodes into the ground (for example in historical or particularly valuable buildings, stone floors of historical value or difficult to restore), MAE electrode plates for floors are the ideal solution to grant coupling with floor similar to traditional electrode fixing. Electrode plates are used in replacement of traditional electrodes by simply connecting them to array cable in place of electrodes and are characterized by steel high quality and a particularly accurate processing through CNC numerical management machines. Ideal to be used with any kind of floor, EL2 electrode plates always ensure best coupling possible with floor, in order to ensure accurate and repeatable measurements.
- TECHNICAL SPECIFICATIONS -
M.A.E. Apparecchiature Elettroniche srl | |
---|---|
Product Category | Geophysical Instruments |
Product Number | EL2 |
Product Name | Plate for Non-Invasive Geoelectric Multielectrode Prospection |